Panasonic Chip Res, Thick Film, 665K, 0.1W, 0603; Resistance Panasonic ERJ-S03D6653V

Description
CHIP RES, THICK FILM, 665K, 0.1W, 0603; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 665K, 0.1W, 0603; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 665K, 0.1W, 0603; Resistance Panasonic - 66AC9181 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 665K, 0.1W, 0603; Resistance Panasonic
66AC9181
Chip Res, Thick Film, 665K, 0.1W, 0603; Resistance Panasonic 66AC9181
CHIP RES, THICK FILM, 665K, 0.1W, 0603; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 665K, 0.1W, 0603; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 665K, 0.1W, 0603; Resistance Panasonic - 67AC1833 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 665K, 0.1W, 0603; Resistance Panasonic
67AC1833
Chip Res, Thick Film, 665K, 0.1W, 0603; Resistance Panasonic 67AC1833
CHIP RES, THICK FILM, 665K, 0.1W, 0603; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 665K, 0.1W, 0603; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9181
Product Name Chip Res, Thick Film, 665K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 665000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details