Panasonic Chip Res, Thick Film, 64R9, 0.1W, 0603; Resistance Panasonic ERJ-S03D64R9V

Description
CHIP RES, THICK FILM, 64R9, 0.1W, 0603; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 64R9, 0.1W, 0603; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 64R9, 0.1W, 0603; Resistance Panasonic - 66AC6460 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 64R9, 0.1W, 0603; Resistance Panasonic
66AC6460
Chip Res, Thick Film, 64R9, 0.1W, 0603; Resistance Panasonic 66AC6460
CHIP RES, THICK FILM, 64R9, 0.1W, 0603; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 64R9, 0.1W, 0603; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 64R9, 0.1W, 0603; Resistance Panasonic - 66AC2536 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 64R9, 0.1W, 0603; Resistance Panasonic
66AC2536
Chip Res, Thick Film, 64R9, 0.1W, 0603; Resistance Panasonic 66AC2536
CHIP RES, THICK FILM, 64R9, 0.1W, 0603; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 64R9, 0.1W, 0603; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6460
Product Name Chip Res, Thick Film, 64R9, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3833FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details