Panasonic Chip Res, Thick Film, 649R, 0.1W, 0603; Resistance Panasonic ERJ-S03D6490V

Description
CHIP RES, THICK FILM, 649R, 0.1W, 0603; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 649R, 0.1W, 0603; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 649R, 0.1W, 0603; Resistance Panasonic - 67AC4892 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649R, 0.1W, 0603; Resistance Panasonic
67AC4892
Chip Res, Thick Film, 649R, 0.1W, 0603; Resistance Panasonic 67AC4892
CHIP RES, THICK FILM, 649R, 0.1W, 0603; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 649R, 0.1W, 0603; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 649R, 0.1W, 0603; Resistance Panasonic - 67AC4893 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649R, 0.1W, 0603; Resistance Panasonic
67AC4893
Chip Res, Thick Film, 649R, 0.1W, 0603; Resistance Panasonic 67AC4893
CHIP RES, THICK FILM, 649R, 0.1W, 0603; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 649R, 0.1W, 0603; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC4892
Product Name Chip Res, Thick Film, 649R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details