Panasonic Chip Res, Thick Film, 6K34, 0.1W, 0603; Resistance Panasonic ERJ-S03D6341V

Description
CHIP RES, THICK FILM, 6K34, 0.1W, 0603; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K34, 0.1W, 0603; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K34, 0.1W, 0603; Resistance Panasonic - 66AC7687 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K34, 0.1W, 0603; Resistance Panasonic
66AC7687
Chip Res, Thick Film, 6K34, 0.1W, 0603; Resistance Panasonic 66AC7687
CHIP RES, THICK FILM, 6K34, 0.1W, 0603; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K34, 0.1W, 0603; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K34, 0.1W, 0603; Resistance Panasonic - 66AC6459 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K34, 0.1W, 0603; Resistance Panasonic
66AC6459
Chip Res, Thick Film, 6K34, 0.1W, 0603; Resistance Panasonic 66AC6459
CHIP RES, THICK FILM, 6K34, 0.1W, 0603; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K34, 0.1W, 0603; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7687
Product Name Chip Res, Thick Film, 6K34, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573258 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details