Panasonic Chip Res, Thick Film, 62R, 0.1W, 0603; Resistance Panasonic ERJ-S03D62R0V

Description
CHIP RES, THICK FILM, 62R, 0.1W, 0603; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 62R, 0.1W, 0603; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 62R, 0.1W, 0603; Resistance Panasonic - 67AC0643 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62R, 0.1W, 0603; Resistance Panasonic
67AC0643
Chip Res, Thick Film, 62R, 0.1W, 0603; Resistance Panasonic 67AC0643
CHIP RES, THICK FILM, 62R, 0.1W, 0603; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

CHIP RES, THICK FILM, 62R, 0.1W, 0603; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 62R, 0.1W, 0603; Resistance Panasonic - 67AC1829 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62R, 0.1W, 0603; Resistance Panasonic
67AC1829
Chip Res, Thick Film, 62R, 0.1W, 0603; Resistance Panasonic 67AC1829
CHIP RES, THICK FILM, 62R, 0.1W, 0603; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

CHIP RES, THICK FILM, 62R, 0.1W, 0603; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0643
Product Name Chip Res, Thick Film, 62R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 62 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD224GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details