Panasonic Chip Res, Thick Film, 60R4, 0.1W, 0603; Resistance Panasonic ERJ-S03D60R4V

Description
CHIP RES, THICK FILM, 60R4, 0.1W, 0603; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 60R4, 0.1W, 0603; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 60R4, 0.1W, 0603; Resistance Panasonic - 66AC4546 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60R4, 0.1W, 0603; Resistance Panasonic
66AC4546
Chip Res, Thick Film, 60R4, 0.1W, 0603; Resistance Panasonic 66AC4546
CHIP RES, THICK FILM, 60R4, 0.1W, 0603; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 60R4, 0.1W, 0603; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 60R4, 0.1W, 0603; Resistance Panasonic - 66AC4547 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60R4, 0.1W, 0603; Resistance Panasonic
66AC4547
Chip Res, Thick Film, 60R4, 0.1W, 0603; Resistance Panasonic 66AC4547
CHIP RES, THICK FILM, 60R4, 0.1W, 0603; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 60R4, 0.1W, 0603; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4546
Product Name Chip Res, Thick Film, 60R4, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details