Panasonic Chip Res, Thick Film, 60K4, 0.1W, 0603; Resistance Panasonic ERJ-S03D6042V

Description
CHIP RES, THICK FILM, 60K4, 0.1W, 0603; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 60K4, 0.1W, 0603; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 60K4, 0.1W, 0603; Resistance Panasonic - 66AC4548 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60K4, 0.1W, 0603; Resistance Panasonic
66AC4548
Chip Res, Thick Film, 60K4, 0.1W, 0603; Resistance Panasonic 66AC4548
CHIP RES, THICK FILM, 60K4, 0.1W, 0603; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 60K4, 0.1W, 0603; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 60K4, 0.1W, 0603; Resistance Panasonic - 66AC0533 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60K4, 0.1W, 0603; Resistance Panasonic
66AC0533
Chip Res, Thick Film, 60K4, 0.1W, 0603; Resistance Panasonic 66AC0533
CHIP RES, THICK FILM, 60K4, 0.1W, 0603; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 60K4, 0.1W, 0603; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4548
Product Name Chip Res, Thick Film, 60K4, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 60400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details