Panasonic Chip Res, Thick Film, 6K04, 0.1W, 0603; Resistance Panasonic ERJ-S03D6041V

Description
CHIP RES, THICK FILM, 6K04, 0.1W, 0603; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K04, 0.1W, 0603; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K04, 0.1W, 0603; Resistance Panasonic - 66AC6457 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K04, 0.1W, 0603; Resistance Panasonic
66AC6457
Chip Res, Thick Film, 6K04, 0.1W, 0603; Resistance Panasonic 66AC6457
CHIP RES, THICK FILM, 6K04, 0.1W, 0603; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K04, 0.1W, 0603; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K04, 0.1W, 0603; Resistance Panasonic - 66AC9174 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K04, 0.1W, 0603; Resistance Panasonic
66AC9174
Chip Res, Thick Film, 6K04, 0.1W, 0603; Resistance Panasonic 66AC9174
CHIP RES, THICK FILM, 6K04, 0.1W, 0603; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K04, 0.1W, 0603; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6457
Product Name Chip Res, Thick Film, 6K04, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176768-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers