Panasonic Chip Res, Thick Film, 5K9, 0.1W, 0603; Resistance Panasonic ERJ-S03D5901V

Description
CHIP RES, THICK FILM, 5K9, 0.1W, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K9, 0.1W, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K9, 0.1W, 0603; Resistance Panasonic - 65AC7526 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K9, 0.1W, 0603; Resistance Panasonic
65AC7526
Chip Res, Thick Film, 5K9, 0.1W, 0603; Resistance Panasonic 65AC7526
CHIP RES, THICK FILM, 5K9, 0.1W, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K9, 0.1W, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K9, 0.1W, 0603; Resistance Panasonic - 67AC0641 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K9, 0.1W, 0603; Resistance Panasonic
67AC0641
Chip Res, Thick Film, 5K9, 0.1W, 0603; Resistance Panasonic 67AC0641
CHIP RES, THICK FILM, 5K9, 0.1W, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K9, 0.1W, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7526
Product Name Chip Res, Thick Film, 5K9, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details