Panasonic Chip Res, Thick Film, 576R, 0.1W, 0603; Resistance Panasonic ERJ-S03D5760V

Description
CHIP RES, THICK FILM, 576R, 0.1W, 0603; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 576R, 0.1W, 0603; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 576R, 0.1W, 0603; Resistance Panasonic - 66AC6454 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 576R, 0.1W, 0603; Resistance Panasonic
66AC6454
Chip Res, Thick Film, 576R, 0.1W, 0603; Resistance Panasonic 66AC6454
CHIP RES, THICK FILM, 576R, 0.1W, 0603; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 576R, 0.1W, 0603; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 576R, 0.1W, 0603; Resistance Panasonic - 67AC0639 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 576R, 0.1W, 0603; Resistance Panasonic
67AC0639
Chip Res, Thick Film, 576R, 0.1W, 0603; Resistance Panasonic 67AC0639
CHIP RES, THICK FILM, 576R, 0.1W, 0603; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 576R, 0.1W, 0603; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6454
Product Name Chip Res, Thick Film, 576R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details