Panasonic Chip Res, Thick Film, 5K62, 0.1W, 0603; Resistance Panasonic ERJ-S03D5621V

Description
CHIP RES, THICK FILM, 5K62, 0.1W, 0603; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K62, 0.1W, 0603; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K62, 0.1W, 0603; Resistance Panasonic - 67AC1827 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K62, 0.1W, 0603; Resistance Panasonic
67AC1827
Chip Res, Thick Film, 5K62, 0.1W, 0603; Resistance Panasonic 67AC1827
CHIP RES, THICK FILM, 5K62, 0.1W, 0603; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K62, 0.1W, 0603; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K62, 0.1W, 0603; Resistance Panasonic - 66AC4543 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K62, 0.1W, 0603; Resistance Panasonic
66AC4543
Chip Res, Thick Film, 5K62, 0.1W, 0603; Resistance Panasonic 66AC4543
CHIP RES, THICK FILM, 5K62, 0.1W, 0603; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K62, 0.1W, 0603; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1827
Product Name Chip Res, Thick Film, 5K62, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers