Panasonic Chip Res, Thick Film, 560K, 0.1W, 0603; Resistance Panasonic ERJ-S03D5603V

Description
CHIP RES, THICK FILM, 560K, 0.1W, 0603; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 560K, 0.1W, 0603; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 560K, 0.1W, 0603; Resistance Panasonic - 66AC0529 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560K, 0.1W, 0603; Resistance Panasonic
66AC0529
Chip Res, Thick Film, 560K, 0.1W, 0603; Resistance Panasonic 66AC0529
CHIP RES, THICK FILM, 560K, 0.1W, 0603; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 560K, 0.1W, 0603; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 560K, 0.1W, 0603; Resistance Panasonic - 66AC6453 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560K, 0.1W, 0603; Resistance Panasonic
66AC6453
Chip Res, Thick Film, 560K, 0.1W, 0603; Resistance Panasonic 66AC6453
CHIP RES, THICK FILM, 560K, 0.1W, 0603; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 560K, 0.1W, 0603; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0529
Product Name Chip Res, Thick Film, 560K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 560000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573147 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details