Panasonic Chip Res, Thick Film, 5K49, 0.1W, 0603; Resistance Panasonic ERJ-S03D5491V

Description
CHIP RES, THICK FILM, 5K49, 0.1W, 0603; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K49, 0.1W, 0603; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K49, 0.1W, 0603; Resistance Panasonic - 66AC0526 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K49, 0.1W, 0603; Resistance Panasonic
66AC0526
Chip Res, Thick Film, 5K49, 0.1W, 0603; Resistance Panasonic 66AC0526
CHIP RES, THICK FILM, 5K49, 0.1W, 0603; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K49, 0.1W, 0603; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K49, 0.1W, 0603; Resistance Panasonic - 67AC4885 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K49, 0.1W, 0603; Resistance Panasonic
67AC4885
Chip Res, Thick Film, 5K49, 0.1W, 0603; Resistance Panasonic 67AC4885
CHIP RES, THICK FILM, 5K49, 0.1W, 0603; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K49, 0.1W, 0603; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0526
Product Name Chip Res, Thick Film, 5K49, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details