Panasonic Chip Res, Thick Film, 536R, 0.1W, 0603; Resistance Panasonic ERJ-S03D5360V

Description
CHIP RES, THICK FILM, 536R, 0.1W, 0603; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 536R, 0.1W, 0603; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 536R, 0.1W, 0603; Resistance Panasonic - 66AC4538 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 536R, 0.1W, 0603; Resistance Panasonic
66AC4538
Chip Res, Thick Film, 536R, 0.1W, 0603; Resistance Panasonic 66AC4538
CHIP RES, THICK FILM, 536R, 0.1W, 0603; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 536R, 0.1W, 0603; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 536R, 0.1W, 0603; Resistance Panasonic - 65AC9018 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 536R, 0.1W, 0603; Resistance Panasonic
65AC9018
Chip Res, Thick Film, 536R, 0.1W, 0603; Resistance Panasonic 65AC9018
CHIP RES, THICK FILM, 536R, 0.1W, 0603; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 536R, 0.1W, 0603; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4538
Product Name Chip Res, Thick Film, 536R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details