Panasonic Chip Res, Thick Film, 523K, 0.1W, 0603; Resistance Panasonic ERJ-S03D5233V

Description
CHIP RES, THICK FILM, 523K, 0.1W, 0603; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 523K, 0.1W, 0603; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 523K, 0.1W, 0603; Resistance Panasonic - 67AC1824 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523K, 0.1W, 0603; Resistance Panasonic
67AC1824
Chip Res, Thick Film, 523K, 0.1W, 0603; Resistance Panasonic 67AC1824
CHIP RES, THICK FILM, 523K, 0.1W, 0603; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 523K, 0.1W, 0603; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 523K, 0.1W, 0603; Resistance Panasonic - 66AC2526 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523K, 0.1W, 0603; Resistance Panasonic
66AC2526
Chip Res, Thick Film, 523K, 0.1W, 0603; Resistance Panasonic 66AC2526
CHIP RES, THICK FILM, 523K, 0.1W, 0603; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 523K, 0.1W, 0603; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1824
Product Name Chip Res, Thick Film, 523K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 523000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers