Panasonic Chip Res, Thick Film, 510K, 0.1W, 0603; Resistance Panasonic ERJ-S03D5103V

Description
CHIP RES, THICK FILM, 510K, 0.1W, 0603; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 510K, 0.1W, 0603; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 510K, 0.1W, 0603; Resistance Panasonic - 66AC6448 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510K, 0.1W, 0603; Resistance Panasonic
66AC6448
Chip Res, Thick Film, 510K, 0.1W, 0603; Resistance Panasonic 66AC6448
CHIP RES, THICK FILM, 510K, 0.1W, 0603; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510K, 0.1W, 0603; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 510K, 0.1W, 0603; Resistance Panasonic - 66AC6449 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510K, 0.1W, 0603; Resistance Panasonic
66AC6449
Chip Res, Thick Film, 510K, 0.1W, 0603; Resistance Panasonic 66AC6449
CHIP RES, THICK FILM, 510K, 0.1W, 0603; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510K, 0.1W, 0603; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6448
Product Name Chip Res, Thick Film, 510K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 510000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-2176093-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19600 ohms
View Details
3 suppliers