Panasonic Chip Res, Thick Film, 4K99, 0.1W, 0603; Resistance Panasonic ERJ-S03D4991V

Description
CHIP RES, THICK FILM, 4K99, 0.1W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K99, 0.1W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K99, 0.1W, 0603; Resistance Panasonic - 67AC4879 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K99, 0.1W, 0603; Resistance Panasonic
67AC4879
Chip Res, Thick Film, 4K99, 0.1W, 0603; Resistance Panasonic 67AC4879
CHIP RES, THICK FILM, 4K99, 0.1W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K99, 0.1W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K99, 0.1W, 0603; Resistance Panasonic - 67AC4880 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K99, 0.1W, 0603; Resistance Panasonic
67AC4880
Chip Res, Thick Film, 4K99, 0.1W, 0603; Resistance Panasonic 67AC4880
CHIP RES, THICK FILM, 4K99, 0.1W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K99, 0.1W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC4879
Product Name Chip Res, Thick Film, 4K99, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573233 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details