Panasonic Chip Res, Thick Film, 475R, 0.1W, 0603; Resistance Panasonic ERJ-S03D4750V

Description
CHIP RES, THICK FILM, 475R, 0.1W, 0603; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 475R, 0.1W, 0603; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 475R, 0.1W, 0603; Resistance Panasonic - 65AC7513 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 475R, 0.1W, 0603; Resistance Panasonic
65AC7513
Chip Res, Thick Film, 475R, 0.1W, 0603; Resistance Panasonic 65AC7513
CHIP RES, THICK FILM, 475R, 0.1W, 0603; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 475R, 0.1W, 0603; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 475R, 0.1W, 0603; Resistance Panasonic - 66AC2521 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 475R, 0.1W, 0603; Resistance Panasonic
66AC2521
Chip Res, Thick Film, 475R, 0.1W, 0603; Resistance Panasonic 66AC2521
CHIP RES, THICK FILM, 475R, 0.1W, 0603; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 475R, 0.1W, 0603; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7513
Product Name Chip Res, Thick Film, 475R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614941-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details