Panasonic Chip Res, Thick Film, 470K, 0.1W, 0603; Resistance Panasonic ERJ-S03D4703V

Description
CHIP RES, THICK FILM, 470K, 0.1W, 0603; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 470K, 0.1W, 0603; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 470K, 0.1W, 0603; Resistance Panasonic - 66AC4531 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470K, 0.1W, 0603; Resistance Panasonic
66AC4531
Chip Res, Thick Film, 470K, 0.1W, 0603; Resistance Panasonic 66AC4531
CHIP RES, THICK FILM, 470K, 0.1W, 0603; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 470K, 0.1W, 0603; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 470K, 0.1W, 0603; Resistance Panasonic - 65AC9014 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470K, 0.1W, 0603; Resistance Panasonic
65AC9014
Chip Res, Thick Film, 470K, 0.1W, 0603; Resistance Panasonic 65AC9014
CHIP RES, THICK FILM, 470K, 0.1W, 0603; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 470K, 0.1W, 0603; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4531
Product Name Chip Res, Thick Film, 470K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers