Panasonic Chip Res, Thick Film, 470R, 0.1W, 0603; Resistance Panasonic ERJ-S03D4700V

Description
CHIP RES, THICK FILM, 470R, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 470R, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 470R, 0.1W, 0603; Resistance Panasonic - 66AC2520 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470R, 0.1W, 0603; Resistance Panasonic
66AC2520
Chip Res, Thick Film, 470R, 0.1W, 0603; Resistance Panasonic 66AC2520
CHIP RES, THICK FILM, 470R, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 470R, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 470R, 0.1W, 0603; Resistance Panasonic - 66AC6443 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470R, 0.1W, 0603; Resistance Panasonic
66AC6443
Chip Res, Thick Film, 470R, 0.1W, 0603; Resistance Panasonic 66AC6443
CHIP RES, THICK FILM, 470R, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 470R, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2520
Product Name Chip Res, Thick Film, 470R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details