Panasonic Chip Res, Thick Film, 464R, 0.1W, 0603; Resistance Panasonic ERJ-S03D4640V

Description
CHIP RES, THICK FILM, 464R, 0.1W, 0603; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 464R, 0.1W, 0603; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 464R, 0.1W, 0603; Resistance Panasonic - 65AC9011 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 464R, 0.1W, 0603; Resistance Panasonic
65AC9011
Chip Res, Thick Film, 464R, 0.1W, 0603; Resistance Panasonic 65AC9011
CHIP RES, THICK FILM, 464R, 0.1W, 0603; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 464R, 0.1W, 0603; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 464R, 0.1W, 0603; Resistance Panasonic - 65AC9010 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 464R, 0.1W, 0603; Resistance Panasonic
65AC9010
Chip Res, Thick Film, 464R, 0.1W, 0603; Resistance Panasonic 65AC9010
CHIP RES, THICK FILM, 464R, 0.1W, 0603; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 464R, 0.1W, 0603; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9011
Product Name Chip Res, Thick Film, 464R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details