Panasonic Chip Res, Thick Film, 432K, 0.1W, 0603; Resistance Panasonic ERJ-S03D4323V

Description
CHIP RES, THICK FILM, 432K, 0.1W, 0603; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 432K, 0.1W, 0603; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 432K, 0.1W, 0603; Resistance Panasonic - 67AC1816 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.1W, 0603; Resistance Panasonic
67AC1816
Chip Res, Thick Film, 432K, 0.1W, 0603; Resistance Panasonic 67AC1816
CHIP RES, THICK FILM, 432K, 0.1W, 0603; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.1W, 0603; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 432K, 0.1W, 0603; Resistance Panasonic - 66AC0512 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.1W, 0603; Resistance Panasonic
66AC0512
Chip Res, Thick Film, 432K, 0.1W, 0603; Resistance Panasonic 66AC0512
CHIP RES, THICK FILM, 432K, 0.1W, 0603; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.1W, 0603; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1816
Product Name Chip Res, Thick Film, 432K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 432000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details