Panasonic Chip Res, Thick Film, 432R, 0.1W, 0603; Resistance Panasonic ERJ-S03D4320V

Description
CHIP RES, THICK FILM, 432R, 0.1W, 0603; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 432R, 0.1W, 0603; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 432R, 0.1W, 0603; Resistance Panasonic - 67AC1814 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432R, 0.1W, 0603; Resistance Panasonic
67AC1814
Chip Res, Thick Film, 432R, 0.1W, 0603; Resistance Panasonic 67AC1814
CHIP RES, THICK FILM, 432R, 0.1W, 0603; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432R, 0.1W, 0603; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 432R, 0.1W, 0603; Resistance Panasonic - 67AC1815 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432R, 0.1W, 0603; Resistance Panasonic
67AC1815
Chip Res, Thick Film, 432R, 0.1W, 0603; Resistance Panasonic 67AC1815
CHIP RES, THICK FILM, 432R, 0.1W, 0603; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432R, 0.1W, 0603; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1814
Product Name Chip Res, Thick Film, 432R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers