Panasonic Chip Res, Thick Film, 42R2, 0.1W, 0603; Resistance Panasonic ERJ-S03D42R2V

Description
CHIP RES, THICK FILM, 42R2, 0.1W, 0603; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 42R2, 0.1W, 0603; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 42R2, 0.1W, 0603; Resistance Panasonic - 66AC7674 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42R2, 0.1W, 0603; Resistance Panasonic
66AC7674
Chip Res, Thick Film, 42R2, 0.1W, 0603; Resistance Panasonic 66AC7674
CHIP RES, THICK FILM, 42R2, 0.1W, 0603; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 42R2, 0.1W, 0603; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 42R2, 0.1W, 0603; Resistance Panasonic - 66AC6437 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42R2, 0.1W, 0603; Resistance Panasonic
66AC6437
Chip Res, Thick Film, 42R2, 0.1W, 0603; Resistance Panasonic 66AC6437
CHIP RES, THICK FILM, 42R2, 0.1W, 0603; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 42R2, 0.1W, 0603; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7674
Product Name Chip Res, Thick Film, 42R2, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details