Panasonic Chip Res, Thick Film, 422R, 0.1W, 0603; Resistance Panasonic ERJ-S03D4220V

Description
CHIP RES, THICK FILM, 422R, 0.1W, 0603; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 422R, 0.1W, 0603; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 422R, 0.1W, 0603; Resistance Panasonic - 65AC7506 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 422R, 0.1W, 0603; Resistance Panasonic
65AC7506
Chip Res, Thick Film, 422R, 0.1W, 0603; Resistance Panasonic 65AC7506
CHIP RES, THICK FILM, 422R, 0.1W, 0603; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 422R, 0.1W, 0603; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 422R, 0.1W, 0603; Resistance Panasonic - 65AC7507 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 422R, 0.1W, 0603; Resistance Panasonic
65AC7507
Chip Res, Thick Film, 422R, 0.1W, 0603; Resistance Panasonic 65AC7507
CHIP RES, THICK FILM, 422R, 0.1W, 0603; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 422R, 0.1W, 0603; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7506
Product Name Chip Res, Thick Film, 422R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers