Panasonic Chip Res, Thick Film, 412R, 0.1W, 0603; Resistance Panasonic ERJ-S03D4120V

Description
CHIP RES, THICK FILM, 412R, 0.1W, 0603; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 412R, 0.1W, 0603; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 412R, 0.1W, 0603; Resistance Panasonic - 67AC0635 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 412R, 0.1W, 0603; Resistance Panasonic
67AC0635
Chip Res, Thick Film, 412R, 0.1W, 0603; Resistance Panasonic 67AC0635
CHIP RES, THICK FILM, 412R, 0.1W, 0603; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 412R, 0.1W, 0603; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 412R, 0.1W, 0603; Resistance Panasonic - 66AC2510 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 412R, 0.1W, 0603; Resistance Panasonic
66AC2510
Chip Res, Thick Film, 412R, 0.1W, 0603; Resistance Panasonic 66AC2510
CHIP RES, THICK FILM, 412R, 0.1W, 0603; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 412R, 0.1W, 0603; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0635
Product Name Chip Res, Thick Film, 412R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details