Panasonic Chip Res, Thick Film, 38K3, 0.1W, 0603; Resistance Panasonic ERJ-S03D3832V

Description
CHIP RES, THICK FILM, 38K3, 0.1W, 0603; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 38K3, 0.1W, 0603; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 38K3, 0.1W, 0603; Resistance Panasonic - 67AC4871 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38K3, 0.1W, 0603; Resistance Panasonic
67AC4871
Chip Res, Thick Film, 38K3, 0.1W, 0603; Resistance Panasonic 67AC4871
CHIP RES, THICK FILM, 38K3, 0.1W, 0603; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 38K3, 0.1W, 0603; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 38K3, 0.1W, 0603; Resistance Panasonic - 67AC1809 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38K3, 0.1W, 0603; Resistance Panasonic
67AC1809
Chip Res, Thick Film, 38K3, 0.1W, 0603; Resistance Panasonic 67AC1809
CHIP RES, THICK FILM, 38K3, 0.1W, 0603; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 38K3, 0.1W, 0603; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC4871
Product Name Chip Res, Thick Film, 38K3, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 38300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details