Panasonic Chip Res, Thick Film, 383R, 0.1W, 0603; Resistance Panasonic ERJ-S03D3830V

Description
CHIP RES, THICK FILM, 383R, 0.1W, 0603; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 383R, 0.1W, 0603; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 383R, 0.1W, 0603; Resistance Panasonic - 65AC9001 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 383R, 0.1W, 0603; Resistance Panasonic
65AC9001
Chip Res, Thick Film, 383R, 0.1W, 0603; Resistance Panasonic 65AC9001
CHIP RES, THICK FILM, 383R, 0.1W, 0603; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 383R, 0.1W, 0603; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 383R, 0.1W, 0603; Resistance Panasonic - 65AC9000 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 383R, 0.1W, 0603; Resistance Panasonic
65AC9000
Chip Res, Thick Film, 383R, 0.1W, 0603; Resistance Panasonic 65AC9000
CHIP RES, THICK FILM, 383R, 0.1W, 0603; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 383R, 0.1W, 0603; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9001
Product Name Chip Res, Thick Film, 383R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details