Panasonic Chip Res, Thick Film, 360K, 0.1W, 0603; Resistance Panasonic ERJ-S03D3603V

Description
CHIP RES, THICK FILM, 360K, 0.1W, 0603; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 360K, 0.1W, 0603; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 360K, 0.1W, 0603; Resistance Panasonic - 67AC4868 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360K, 0.1W, 0603; Resistance Panasonic
67AC4868
Chip Res, Thick Film, 360K, 0.1W, 0603; Resistance Panasonic 67AC4868
CHIP RES, THICK FILM, 360K, 0.1W, 0603; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 360K, 0.1W, 0603; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 360K, 0.1W, 0603; Resistance Panasonic - 66AC2504 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360K, 0.1W, 0603; Resistance Panasonic
66AC2504
Chip Res, Thick Film, 360K, 0.1W, 0603; Resistance Panasonic 66AC2504
CHIP RES, THICK FILM, 360K, 0.1W, 0603; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 360K, 0.1W, 0603; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC4868
Product Name Chip Res, Thick Film, 360K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 360000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614908-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers