Panasonic Chip Res, Thick Film, 3K6, 0.1W, 0603; Resistance Panasonic ERJ-S03D3601V

Description
CHIP RES, THICK FILM, 3K6, 0.1W, 0603; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K6, 0.1W, 0603; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K6, 0.1W, 0603; Resistance Panasonic - 65AC7499 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K6, 0.1W, 0603; Resistance Panasonic
65AC7499
Chip Res, Thick Film, 3K6, 0.1W, 0603; Resistance Panasonic 65AC7499
CHIP RES, THICK FILM, 3K6, 0.1W, 0603; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K6, 0.1W, 0603; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K6, 0.1W, 0603; Resistance Panasonic - 66AC7667 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K6, 0.1W, 0603; Resistance Panasonic
66AC7667
Chip Res, Thick Film, 3K6, 0.1W, 0603; Resistance Panasonic 66AC7667
CHIP RES, THICK FILM, 3K6, 0.1W, 0603; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K6, 0.1W, 0603; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7499
Product Name Chip Res, Thick Film, 3K6, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details