Panasonic Chip Res, Thick Film, 348R, 0.1W, 0603; Resistance Panasonic ERJ-S03D3480V

Description
CHIP RES, THICK FILM, 348R, 0.1W, 0603; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 348R, 0.1W, 0603; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 348R, 0.1W, 0603; Resistance Panasonic - 67AC1802 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 348R, 0.1W, 0603; Resistance Panasonic
67AC1802
Chip Res, Thick Film, 348R, 0.1W, 0603; Resistance Panasonic 67AC1802
CHIP RES, THICK FILM, 348R, 0.1W, 0603; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 348R, 0.1W, 0603; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 348R, 0.1W, 0603; Resistance Panasonic - 65AC7495 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 348R, 0.1W, 0603; Resistance Panasonic
65AC7495
Chip Res, Thick Film, 348R, 0.1W, 0603; Resistance Panasonic 65AC7495
CHIP RES, THICK FILM, 348R, 0.1W, 0603; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 348R, 0.1W, 0603; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1802
Product Name Chip Res, Thick Film, 348R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details