Panasonic Chip Res, Thick Film, 30R1, 0.1W, 0603; Resistance Panasonic ERJ-S03D30R1V

Description
CHIP RES, THICK FILM, 30R1, 0.1W, 0603; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30R1, 0.1W, 0603; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30R1, 0.1W, 0603; Resistance Panasonic - 66AC9143 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R1, 0.1W, 0603; Resistance Panasonic
66AC9143
Chip Res, Thick Film, 30R1, 0.1W, 0603; Resistance Panasonic 66AC9143
CHIP RES, THICK FILM, 30R1, 0.1W, 0603; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R1, 0.1W, 0603; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30R1, 0.1W, 0603; Resistance Panasonic - 66AC7659 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R1, 0.1W, 0603; Resistance Panasonic
66AC7659
Chip Res, Thick Film, 30R1, 0.1W, 0603; Resistance Panasonic 66AC7659
CHIP RES, THICK FILM, 30R1, 0.1W, 0603; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R1, 0.1W, 0603; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9143
Product Name Chip Res, Thick Film, 30R1, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details