Panasonic Chip Res, Thick Film, 301K, 0.1W, 0603; Resistance Panasonic ERJ-S03D3013V

Description
CHIP RES, THICK FILM, 301K, 0.1W, 0603; Resistance:301kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 301K, 0.1W, 0603; Resistance:301kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 301K, 0.1W, 0603; Resistance Panasonic - 67AC1799 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 301K, 0.1W, 0603; Resistance Panasonic
67AC1799
Chip Res, Thick Film, 301K, 0.1W, 0603; Resistance Panasonic 67AC1799
CHIP RES, THICK FILM, 301K, 0.1W, 0603; Resistance:301kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 301K, 0.1W, 0603; Resistance:301kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 301K, 0.1W, 0603; Resistance Panasonic - 65AC7486 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 301K, 0.1W, 0603; Resistance Panasonic
65AC7486
Chip Res, Thick Film, 301K, 0.1W, 0603; Resistance Panasonic 65AC7486
CHIP RES, THICK FILM, 301K, 0.1W, 0603; Resistance:301kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 301K, 0.1W, 0603; Resistance:301kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1799
Product Name Chip Res, Thick Film, 301K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 301000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details