Panasonic Chip Res, Thick Film, 280K, 0.1W, 0603; Resistance Panasonic ERJ-S03D2803V

Description
CHIP RES, THICK FILM, 280K, 0.1W, 0603; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 280K, 0.1W, 0603; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 280K, 0.1W, 0603; Resistance Panasonic - 65AC7481 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 280K, 0.1W, 0603; Resistance Panasonic
65AC7481
Chip Res, Thick Film, 280K, 0.1W, 0603; Resistance Panasonic 65AC7481
CHIP RES, THICK FILM, 280K, 0.1W, 0603; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 280K, 0.1W, 0603; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 280K, 0.1W, 0603; Resistance Panasonic - 66AC2490 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 280K, 0.1W, 0603; Resistance Panasonic
66AC2490
Chip Res, Thick Film, 280K, 0.1W, 0603; Resistance Panasonic 66AC2490
CHIP RES, THICK FILM, 280K, 0.1W, 0603; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 280K, 0.1W, 0603; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7481
Product Name Chip Res, Thick Film, 280K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 280000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573217 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers