Panasonic Chip Res, Thick Film, 255K, 0.1W, 0603; Resistance Panasonic ERJ-S03D2553V

Description
CHIP RES, THICK FILM, 255K, 0.1W, 0603; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 255K, 0.1W, 0603; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 255K, 0.1W, 0603; Resistance Panasonic - 66AC2483 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 255K, 0.1W, 0603; Resistance Panasonic
66AC2483
Chip Res, Thick Film, 255K, 0.1W, 0603; Resistance Panasonic 66AC2483
CHIP RES, THICK FILM, 255K, 0.1W, 0603; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 255K, 0.1W, 0603; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 255K, 0.1W, 0603; Resistance Panasonic - 66AC9134 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 255K, 0.1W, 0603; Resistance Panasonic
66AC9134
Chip Res, Thick Film, 255K, 0.1W, 0603; Resistance Panasonic 66AC9134
CHIP RES, THICK FILM, 255K, 0.1W, 0603; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 255K, 0.1W, 0603; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2483
Product Name Chip Res, Thick Film, 255K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 255000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details