Panasonic Chip Res, Thick Film, 243K, 0.1W, 0603; Resistance Panasonic ERJ-S03D2433V

Description
CHIP RES, THICK FILM, 243K, 0.1W, 0603; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 243K, 0.1W, 0603; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 243K, 0.1W, 0603; Resistance Panasonic - 66AC6415 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 243K, 0.1W, 0603; Resistance Panasonic
66AC6415
Chip Res, Thick Film, 243K, 0.1W, 0603; Resistance Panasonic 66AC6415
CHIP RES, THICK FILM, 243K, 0.1W, 0603; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 243K, 0.1W, 0603; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 243K, 0.1W, 0603; Resistance Panasonic - 67AC1790 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 243K, 0.1W, 0603; Resistance Panasonic
67AC1790
Chip Res, Thick Film, 243K, 0.1W, 0603; Resistance Panasonic 67AC1790
CHIP RES, THICK FILM, 243K, 0.1W, 0603; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 243K, 0.1W, 0603; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6415
Product Name Chip Res, Thick Film, 243K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 243000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details