Panasonic Chip Res, Thick Film, 23K7, 0.1W, 0603; Resistance Panasonic ERJ-S03D2372V

Description
CHIP RES, THICK FILM, 23K7, 0.1W, 0603; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 23K7, 0.1W, 0603; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 23K7, 0.1W, 0603; Resistance Panasonic - 66AC7652 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K7, 0.1W, 0603; Resistance Panasonic
66AC7652
Chip Res, Thick Film, 23K7, 0.1W, 0603; Resistance Panasonic 66AC7652
CHIP RES, THICK FILM, 23K7, 0.1W, 0603; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K7, 0.1W, 0603; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 23K7, 0.1W, 0603; Resistance Panasonic - 66AC6413 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K7, 0.1W, 0603; Resistance Panasonic
66AC6413
Chip Res, Thick Film, 23K7, 0.1W, 0603; Resistance Panasonic 66AC6413
CHIP RES, THICK FILM, 23K7, 0.1W, 0603; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K7, 0.1W, 0603; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7652
Product Name Chip Res, Thick Film, 23K7, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 23700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details