Panasonic Chip Res, Thick Film, 226K, 0.1W, 0603; Resistance Panasonic ERJ-S03D2263V

Description
CHIP RES, THICK FILM, 226K, 0.1W, 0603; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 226K, 0.1W, 0603; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 226K, 0.1W, 0603; Resistance Panasonic - 67AC0619 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 226K, 0.1W, 0603; Resistance Panasonic
67AC0619
Chip Res, Thick Film, 226K, 0.1W, 0603; Resistance Panasonic 67AC0619
CHIP RES, THICK FILM, 226K, 0.1W, 0603; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 226K, 0.1W, 0603; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 226K, 0.1W, 0603; Resistance Panasonic - 66AC2476 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 226K, 0.1W, 0603; Resistance Panasonic
66AC2476
Chip Res, Thick Film, 226K, 0.1W, 0603; Resistance Panasonic 66AC2476
CHIP RES, THICK FILM, 226K, 0.1W, 0603; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 226K, 0.1W, 0603; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0619
Product Name Chip Res, Thick Film, 226K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 226000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567479 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details