Panasonic Chip Res, Thick Film, 220K, 0.1W, 0603; Resistance Panasonic ERJ-S03D2203V

Description
CHIP RES, THICK FILM, 220K, 0.1W, 0603; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 220K, 0.1W, 0603; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 220K, 0.1W, 0603; Resistance Panasonic - 66AC7650 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 220K, 0.1W, 0603; Resistance Panasonic
66AC7650
Chip Res, Thick Film, 220K, 0.1W, 0603; Resistance Panasonic 66AC7650
CHIP RES, THICK FILM, 220K, 0.1W, 0603; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 220K, 0.1W, 0603; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 220K, 0.1W, 0603; Resistance Panasonic - 66AC0476 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 220K, 0.1W, 0603; Resistance Panasonic
66AC0476
Chip Res, Thick Film, 220K, 0.1W, 0603; Resistance Panasonic 66AC0476
CHIP RES, THICK FILM, 220K, 0.1W, 0603; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 220K, 0.1W, 0603; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7650
Product Name Chip Res, Thick Film, 220K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers