Panasonic Chip Res, Thick Film, 215K, 0.1W, 0603; Resistance Panasonic ERJ-S03D2153V

Description
CHIP RES, THICK FILM, 215K, 0.1W, 0603; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 215K, 0.1W, 0603; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 215K, 0.1W, 0603; Resistance Panasonic - 67AC4847 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215K, 0.1W, 0603; Resistance Panasonic
67AC4847
Chip Res, Thick Film, 215K, 0.1W, 0603; Resistance Panasonic 67AC4847
CHIP RES, THICK FILM, 215K, 0.1W, 0603; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 215K, 0.1W, 0603; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 215K, 0.1W, 0603; Resistance Panasonic - 65AC7471 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215K, 0.1W, 0603; Resistance Panasonic
65AC7471
Chip Res, Thick Film, 215K, 0.1W, 0603; Resistance Panasonic 65AC7471
CHIP RES, THICK FILM, 215K, 0.1W, 0603; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 215K, 0.1W, 0603; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC4847
Product Name Chip Res, Thick Film, 215K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 215000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details