Panasonic Chip Res, Thick Film, 20R5, 0.1W, 0603; Resistance Panasonic ERJ-S03D20R5V

Description
CHIP RES, THICK FILM, 20R5, 0.1W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 20R5, 0.1W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 20R5, 0.1W, 0603; Resistance Panasonic - 66AC7643 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20R5, 0.1W, 0603; Resistance Panasonic
66AC7643
Chip Res, Thick Film, 20R5, 0.1W, 0603; Resistance Panasonic 66AC7643
CHIP RES, THICK FILM, 20R5, 0.1W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 20R5, 0.1W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 20R5, 0.1W, 0603; Resistance Panasonic - 65AC8971 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20R5, 0.1W, 0603; Resistance Panasonic
65AC8971
Chip Res, Thick Film, 20R5, 0.1W, 0603; Resistance Panasonic 65AC8971
CHIP RES, THICK FILM, 20R5, 0.1W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 20R5, 0.1W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7643
Product Name Chip Res, Thick Film, 20R5, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details