Panasonic Chip Res, Thick Film, 205K, 0.1W, 0603; Resistance Panasonic ERJ-S03D2053V

Description
CHIP RES, THICK FILM, 205K, 0.1W, 0603; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 205K, 0.1W, 0603; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 205K, 0.1W, 0603; Resistance Panasonic - 66AC2469 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205K, 0.1W, 0603; Resistance Panasonic
66AC2469
Chip Res, Thick Film, 205K, 0.1W, 0603; Resistance Panasonic 66AC2469
CHIP RES, THICK FILM, 205K, 0.1W, 0603; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 205K, 0.1W, 0603; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 205K, 0.1W, 0603; Resistance Panasonic - 66AC2468 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205K, 0.1W, 0603; Resistance Panasonic
66AC2468
Chip Res, Thick Film, 205K, 0.1W, 0603; Resistance Panasonic 66AC2468
CHIP RES, THICK FILM, 205K, 0.1W, 0603; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 205K, 0.1W, 0603; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2469
Product Name Chip Res, Thick Film, 205K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 205000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details