Panasonic Chip Res, Thick Film, 205R, 0.1W, 0603; Resistance Panasonic ERJ-S03D2050V

Description
CHIP RES, THICK FILM, 205R, 0.1W, 0603; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 205R, 0.1W, 0603; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 205R, 0.1W, 0603; Resistance Panasonic - 66AC7645 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205R, 0.1W, 0603; Resistance Panasonic
66AC7645
Chip Res, Thick Film, 205R, 0.1W, 0603; Resistance Panasonic 66AC7645
CHIP RES, THICK FILM, 205R, 0.1W, 0603; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 205R, 0.1W, 0603; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 205R, 0.1W, 0603; Resistance Panasonic - 66AC9120 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205R, 0.1W, 0603; Resistance Panasonic
66AC9120
Chip Res, Thick Film, 205R, 0.1W, 0603; Resistance Panasonic 66AC9120
CHIP RES, THICK FILM, 205R, 0.1W, 0603; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 205R, 0.1W, 0603; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7645
Product Name Chip Res, Thick Film, 205R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details