Panasonic Chip Res, Thick Film, 18R, 0.1W, 0603; Resistance Panasonic ERJ-S03D18R0V

Description
CHIP RES, THICK FILM, 18R, 0.1W, 0603; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 18R, 0.1W, 0603; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 18R, 0.1W, 0603; Resistance Panasonic - 66AC0463 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R, 0.1W, 0603; Resistance Panasonic
66AC0463
Chip Res, Thick Film, 18R, 0.1W, 0603; Resistance Panasonic 66AC0463
CHIP RES, THICK FILM, 18R, 0.1W, 0603; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

CHIP RES, THICK FILM, 18R, 0.1W, 0603; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18R, 0.1W, 0603; Resistance Panasonic - 66AC7641 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R, 0.1W, 0603; Resistance Panasonic
66AC7641
Chip Res, Thick Film, 18R, 0.1W, 0603; Resistance Panasonic 66AC7641
CHIP RES, THICK FILM, 18R, 0.1W, 0603; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

CHIP RES, THICK FILM, 18R, 0.1W, 0603; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0463
Product Name Chip Res, Thick Film, 18R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details