Panasonic Chip Res, Thick Film, 187R, 0.1W, 0603; Resistance Panasonic ERJ-S03D1870V

Description
CHIP RES, THICK FILM, 187R, 0.1W, 0603; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 187R, 0.1W, 0603; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 187R, 0.1W, 0603; Resistance Panasonic - 65AC7464 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 187R, 0.1W, 0603; Resistance Panasonic
65AC7464
Chip Res, Thick Film, 187R, 0.1W, 0603; Resistance Panasonic 65AC7464
CHIP RES, THICK FILM, 187R, 0.1W, 0603; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 187R, 0.1W, 0603; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 187R, 0.1W, 0603; Resistance Panasonic - 67AC0609 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 187R, 0.1W, 0603; Resistance Panasonic
67AC0609
Chip Res, Thick Film, 187R, 0.1W, 0603; Resistance Panasonic 67AC0609
CHIP RES, THICK FILM, 187R, 0.1W, 0603; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 187R, 0.1W, 0603; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7464
Product Name Chip Res, Thick Film, 187R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers