Panasonic Chip Res, Thick Film, 17K8, 0.1W, 0603; Resistance Panasonic ERJ-S03D1782V

Description
CHIP RES, THICK FILM, 17K8, 0.1W, 0603; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 17K8, 0.1W, 0603; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 17K8, 0.1W, 0603; Resistance Panasonic - 66AC9114 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17K8, 0.1W, 0603; Resistance Panasonic
66AC9114
Chip Res, Thick Film, 17K8, 0.1W, 0603; Resistance Panasonic 66AC9114
CHIP RES, THICK FILM, 17K8, 0.1W, 0603; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17K8, 0.1W, 0603; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 17K8, 0.1W, 0603; Resistance Panasonic - 66AC2460 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17K8, 0.1W, 0603; Resistance Panasonic
66AC2460
Chip Res, Thick Film, 17K8, 0.1W, 0603; Resistance Panasonic 66AC2460
CHIP RES, THICK FILM, 17K8, 0.1W, 0603; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17K8, 0.1W, 0603; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9114
Product Name Chip Res, Thick Film, 17K8, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 17800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers