Panasonic Chip Res, Thick Film, 174K, 0.1W, 0603; Resistance Panasonic ERJ-S03D1743V

Description
CHIP RES, THICK FILM, 174K, 0.1W, 0603; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 174K, 0.1W, 0603; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 174K, 0.1W, 0603; Resistance Panasonic - 65AC7460 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 174K, 0.1W, 0603; Resistance Panasonic
65AC7460
Chip Res, Thick Film, 174K, 0.1W, 0603; Resistance Panasonic 65AC7460
CHIP RES, THICK FILM, 174K, 0.1W, 0603; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 174K, 0.1W, 0603; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 174K, 0.1W, 0603; Resistance Panasonic - 66AC2459 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 174K, 0.1W, 0603; Resistance Panasonic
66AC2459
Chip Res, Thick Film, 174K, 0.1W, 0603; Resistance Panasonic 66AC2459
CHIP RES, THICK FILM, 174K, 0.1W, 0603; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 174K, 0.1W, 0603; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7460
Product Name Chip Res, Thick Film, 174K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 174000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879359-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details