Panasonic Chip Res, Thick Film, 16K2, 0.1W, 0603; Resistance Panasonic ERJ-S03D1622V

Description
CHIP RES, THICK FILM, 16K2, 0.1W, 0603; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16K2, 0.1W, 0603; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16K2, 0.1W, 0603; Resistance Panasonic - 66AC6403 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K2, 0.1W, 0603; Resistance Panasonic
66AC6403
Chip Res, Thick Film, 16K2, 0.1W, 0603; Resistance Panasonic 66AC6403
CHIP RES, THICK FILM, 16K2, 0.1W, 0603; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K2, 0.1W, 0603; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16K2, 0.1W, 0603; Resistance Panasonic - 67AC0605 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K2, 0.1W, 0603; Resistance Panasonic
67AC0605
Chip Res, Thick Film, 16K2, 0.1W, 0603; Resistance Panasonic 67AC0605
CHIP RES, THICK FILM, 16K2, 0.1W, 0603; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K2, 0.1W, 0603; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6403
Product Name Chip Res, Thick Film, 16K2, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers