Panasonic Chip Res, Thick Film, 15R, 0.1W, 0603; Resistance Panasonic ERJ-S03D15R0V

Description
CHIP RES, THICK FILM, 15R, 0.1W, 0603; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15R, 0.1W, 0603; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15R, 0.1W, 0603; Resistance Panasonic - 66AC0454 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R, 0.1W, 0603; Resistance Panasonic
66AC0454
Chip Res, Thick Film, 15R, 0.1W, 0603; Resistance Panasonic 66AC0454
CHIP RES, THICK FILM, 15R, 0.1W, 0603; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R, 0.1W, 0603; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15R, 0.1W, 0603; Resistance Panasonic - 65AC7452 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R, 0.1W, 0603; Resistance Panasonic
65AC7452
Chip Res, Thick Film, 15R, 0.1W, 0603; Resistance Panasonic 65AC7452
CHIP RES, THICK FILM, 15R, 0.1W, 0603; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R, 0.1W, 0603; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0454
Product Name Chip Res, Thick Film, 15R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 15 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573203 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details