Panasonic Chip Res, Thick Film, 154R, 0.1W, 0603; Resistance Panasonic ERJ-S03D1540V

Description
CHIP RES, THICK FILM, 154R, 0.1W, 0603; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 154R, 0.1W, 0603; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 154R, 0.1W, 0603; Resistance Panasonic - 66AC7631 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 154R, 0.1W, 0603; Resistance Panasonic
66AC7631
Chip Res, Thick Film, 154R, 0.1W, 0603; Resistance Panasonic 66AC7631
CHIP RES, THICK FILM, 154R, 0.1W, 0603; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 154R, 0.1W, 0603; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 154R, 0.1W, 0603; Resistance Panasonic - 65AC8959 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 154R, 0.1W, 0603; Resistance Panasonic
65AC8959
Chip Res, Thick Film, 154R, 0.1W, 0603; Resistance Panasonic 65AC8959
CHIP RES, THICK FILM, 154R, 0.1W, 0603; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 154R, 0.1W, 0603; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7631
Product Name Chip Res, Thick Film, 154R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details